Diodes Incorporated AP1121BSLA - Voltage Regulator
The AP1121BSLA is a high-performance, low-dropout voltage regulator from Diodes Incorporated, designed to deliver a continuous fixed output voltage with a high degree of accuracy. This component is ideal for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment where a stable and reliable power supply is crucial.
With an output voltage of 5V, the AP1121BSLA provides excellent line and load regulation, ensuring a stable voltage supply even with varying input voltages and output currents. The device is capable of supplying up to 1A of output current, making it suitable for powering moderate to high-power circuits. Additionally, the low dropout voltage of the AP1121BSLA minimizes power loss and improves efficiency, which is essential for battery-operated devices.
The AP1121BSLA also features built-in protection mechanisms, including over-current protection and thermal shutdown, which safeguard the device and the connected load from damage due to abnormal operating conditions. The over-current protection automatically limits the output current to prevent excessive power dissipation, while the thermal shutdown feature turns off the regulator if the internal temperature exceeds a safe threshold.
This voltage regulator comes in a TO-220 package, known for its robustness and ease of mounting on printed circuit boards. The TO-220 package also provides excellent thermal performance, ensuring that the AP1121BSLA can operate reliably over a wide temperature range.
In conclusion, the AP1121BSLA from Diodes Incorporated is a versatile and reliable voltage regulator that offers precision, efficiency, and protection. Its robust package and performance characteristics make it an excellent choice for designers looking to ensure a stable power supply in their electronic applications.
Key Features:
- Fixed 5V output voltage
- Up to 1A output current
- Low dropout voltage
- Excellent line and load regulation
- Over-current protection
- Thermal shutdown protection
- TO-220 package for superior thermal performance