EN
  • EN
  • DE

AP1501-12K5L-U

Part No AP1501-12K5L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4-40V 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263-5
Lead Free Yes
Max Input Voltage 40 V
Maximum Operating Temperature 85 °C
Max Output Current 3 A
Min Input Voltage 4.5 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Operating Supply Voltage 40 V
Output Current 3 A
Output Type Fixed
Output Voltage 12 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 150 kHz
Synchronous Rectifier No
Win Source Part Number 1001063-AP1501-12K5L-U
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1501-12K5L-U CAD Model

Description

The AP1501-12K5L-U is a cutting-edge, high-performance step-down (buck) converter manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is designed to deliver a fixed output voltage of 12V with an output current up to 5A, making it an excellent choice for a wide range of power supply applications.

Key Features

  • Adjustable Output: While it is designed to provide a fixed 12V output, the AP1501-12K5L-U also offers the flexibility of an adjustable output voltage range from 1.23V to 37V, catering to a diverse array of requirements.
  • High Efficiency: This device is capable of driving a 5A load with excellent efficiency, thanks to its optimized design and high-quality components, reducing energy loss and heat generation.
  • Wide Input Range: It accepts a wide input voltage range from 4.5V to 40V, making it suitable for use in systems with varying input supplies.
  • Thermal Shutdown: The AP1501-12K5L-U is equipped with thermal shutdown and current limit protection features, ensuring reliable operation and protection for both the device and the system it powers.
  • Package: Housed in a TO-263 package, the device is designed for easy integration into various circuit designs while providing robustness and durability.

Applications

The versatility of the AP1501-12K5L-U makes it suitable for a wide range of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Positive to negative converter (Buck-Boost)
  • Pre-regulator for linear regulators
  • On-card switching regulators
  • Adjustable power supplies

Whether you are designing power supplies for consumer electronics, automotive, telecommunications, or industrial applications, the AP1501-12K5L-U offers the performance, reliability, and flexibility needed to meet your power management requirements.

Please note that the above information is provided for general guidance only and it is recommended to consult the full datasheet and manufacturer's resources for detailed specifications and application notes.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess