EN
  • EN
  • DE

LMR33620CRNXR

Part No LMR33620CRNXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 12VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1317573-LMR33620CRNXR
Ultra Librarian 3D Model Ultra Librarian LMR33620CRNXR CAD Model

Description

LMR33620CRNXR Step-Down Converter by Texas Instruments

The LMR33620CRNXR is a highly efficient, synchronous, step-down DC/DC converter designed by Texas Instruments. It is a part of TI's SIMPLE SWITCHER® family, known for easy-to-use power converters that significantly simplify the process of designing power supplies. This particular product is well-suited for various applications, including industrial, automotive, and power conditioning systems.

Key Features

  • Wide Input Voltage Range: The device operates over an input voltage range of 3.8 V to 36 V, making it versatile for use in multiple applications with varying power requirements.
  • High Efficiency: With a peak efficiency of 92%, the LMR33620CRNXR ensures minimal power loss and heat generation, making it ideal for energy-sensitive applications.
  • Output Current Capability: It can deliver up to 2 A of continuous output current, which can be used to power a wide range of components.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.5 MHz, allowing designers to optimize the size of the external components and the performance of the converter.
  • Robust Thermal Performance: The device comes in a 3.5 mm × 3.5 mm VQFN package, which helps in efficient heat dissipation and robust thermal performance.

Protection Features

  • Thermal Shutdown: The LMR33620CRNXR includes a thermal shutdown feature to protect the device in high-temperature conditions.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and the system are safeguarded against excessive currents that could cause damage.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within the safe range.

Applications

The LMR33620CRNXR is suitable for a wide range of applications, including but not limited to:

  • Industrial power supplies
  • Automotive infotainment and clusters
  • Aftermarket automotive accessories
  • Home automation and smart appliances
  • Low power, wide input range applications

Overall, the LMR33620CRNXR from Texas Instruments is a compact, efficient, and reliable solution for your power conversion needs, ensuring performance and protection in a wide array of applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3158 $52.6320
95+ $1.0797 $102.5715
145+ $1.0459 $151.6555
200+ $1.0122 $202.4400
260+ $0.9785 $254.4100
345+ $0.8772 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess