The AP1501-3.3K5LA is a highly efficient, versatile voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is part of the AP1501 series, known for its robust step-down (buck) converters that offer stable and reliable performance in various electronic applications.
Key Features
- Adjustable Output Voltage: The AP1501-3.3K5LA provides an adjustable output voltage, making it suitable for a broad range of applications where specific voltage levels are required.
- High-Efficiency Operation: With its efficient design, this regulator ensures minimal heat generation and optimal power conversion, which is critical for maintaining the longevity of electronic components.
- Wide Input Voltage Range: The device can handle a wide input voltage range, accommodating various power supply conditions and ensuring consistent performance.
- Thermal Shutdown and Current Limit Protection: Safety features include thermal shutdown and current limit protection, safeguarding the device and the system from potential damage due to overheating or excessive current draw.
- Low Dropout: The low dropout characteristic of the AP1501-3.3K5LA means it can maintain regulation with a minimal difference between the input and output voltages, which is particularly useful in battery-operated devices.
Applications
The AP1501-3.3K5LA is ideal for a variety of applications, including:
- Consumer Electronics
- Telecommunications
- Computer and Computer Peripherals
- Industrial Systems
- Battery-Powered Devices
Specifications
| Parameter |
Value |
| Output Voltage (Adjustable) |
3.3V |
| Input Voltage Range |
4.5V to 40V |
| Output Current |
Up to 5A |
| Package |
TO-263-5L |
| Operating Temperature |
-40°C to +85°C |
With its combination of flexibility, efficiency, and safety, the AP1501-3.3K5LA from Diodes Incorporated stands as a reliable choice for designers and engineers looking to incorporate a high-performance voltage regulator into their power management solutions.