Product Overview: AP1501-33K5A from Diodes Incorporated
The AP1501-33K5A is a high-performance adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This versatile component is particularly suitable for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment.
Key Features
- Output Voltage: The AP1501-33K5A provides a fixed output voltage of 3.3V, which is ideal for logic circuits and other standard voltage applications.
- Current Capacity: It can deliver up to 1.5A of output current, making it capable of powering a variety of devices and circuits.
- High Efficiency: This regulator is designed for high efficiency, which helps in reducing power loss and improving system performance.
- Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thus ensuring the longevity and reliability of both the regulator and the system it is used in.
- Adjustable Version: While this particular model is fixed at 3.3V, the AP1501 series also includes adjustable versions, allowing for a customizable output voltage as required by the application.
Applications
- Power Supplies
- Battery Chargers
- Consumer Electronics
- Computer Peripherals
- Networking Systems
- Industrial Equipment
The AP1501-33K5A is available in a TO-263 package, which is known for its good heat dissipation properties. It is also lead-free and fully RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet international standards. With its built-in protection features and stable performance, the AP1501-33K5A is a reliable choice for designers seeking a robust voltage regulation solution.
Diodes Incorporated's commitment to quality ensures that the AP1501-33K5A voltage regulator is a product that can be trusted for critical applications where consistent performance is essential. Its versatility, efficiency, and robustness make it a preferred choice for engineers and professionals in the electronics industry.