EN
  • EN
  • DE

AP1501-33T5RG-U

Part No AP1501-33T5RG-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK 3A TO220-5 / Switching Regulator IC Output TO-220-5 Formed Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5 Formed Leads
Supplier Device Package TO-220-5R
Base Product Number AP1501
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 861310-AP1501-33T5RG-U
Ultra Librarian 3D Model Ultra Librarian AP1501-33T5RG-U CAD Model

Description

Product Overview: AP1501-33T5RG-U from Diodes Incorporated

The AP1501-33T5RG-U is a robust and efficient step-down voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is part of the AP1501 series, known for its reliability and performance in a wide range of power management applications.

Key Features

  • Output Voltage: The AP1501-33T5RG-U provides a fixed output voltage of 3.3V, which is ideal for powering logic ICs, microprocessors, and other digital circuits that require a stable 3.3V supply.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, which translates into less heat generation and improved system reliability.
  • Adjustable Output: Although the output is preset to 3.3V, it is adjustable with external resistors for a wide range of applications, offering design flexibility.
  • High Output Current: Capable of delivering up to 5A of continuous output current, the AP1501-33T5RG-U can handle high-power applications with ease.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its lifespan and reliability.
  • Current Limit Protection: This voltage regulator also includes current limit protection to prevent damage from overcurrent conditions.

Applications

The AP1501-33T5RG-U is versatile and can be used in a variety of electronic devices and systems, including:

  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems
  • Computer Peripherals
  • Battery-Powered Devices

Package and Quality

This regulator is available in a TO-263 (D2PAK) surface-mount package, which is suitable for automated PCB assembly processes and helps in saving board space. Diodes Incorporated ensures that the AP1501-33T5RG-U meets the highest quality standards, with rigorous testing and quality control procedures in place.

Conclusion

With its combination of features, the AP1501-33T5RG-U from Diodes Incorporated stands as a reliable and efficient solution for a variety of voltage regulation needs. Its high output current capability, thermal protection features, and flexibility make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess