EN
  • EN
  • DE

HMC641ALC4

Part No HMC641ALC4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 20GHZ 24QFN / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 20GHz
Isolation 40dB
Insertion Loss 2.3dB
Test Frequency 20GHz
P1dB 25dBm
IIP3 41dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC641
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844475-HMC641ALC4
Ultra Librarian 3D Model Ultra Librarian HMC641ALC4 CAD Model

Description

Product Overview: HMC641ALC4 from Analog Devices Inc.

The HMC641ALC4 is a high-performance, GaAs MMIC SP4T (Single Pole, Four Throw) non-reflective switch from Analog Devices Inc. Designed to operate within the frequency range of DC to 20 GHz, this switch is an ideal solution for diverse applications, including electronic warfare, military radios, radar systems, test instrumentation, and satellite communications.

With its wide frequency range, the HMC641ALC4 provides exceptional versatility. It delivers excellent isolation, typically 45 dB at midband, and a low insertion loss of 2.0 dB at 20 GHz, ensuring signal integrity and minimal attenuation. The switch also features an impressive input IP3 of 50 dBm, which contributes to its ability to handle high power levels and maintain linearity, making it suitable for complex signal environments.

The HMC641ALC4 is housed in a compact 4x4 mm ceramic LCC package, allowing for easy integration into space-constrained designs. It operates using a single positive control voltage of 0/+5V, simplifying the power supply requirements and making it user-friendly for a variety of design specifications. Additionally, the switch is RoHS compliant, adhering to environmental standards and regulations.

Other key features of the HMC641ALC4 include its fast switching speed of 6 ns and a non-reflective design, which minimizes signal echo and distortion. The switch's high isolation and low insertion loss make it an excellent choice for maintaining signal clarity and integrity in complex RF systems.

Analog Devices Inc. is known for its high-quality products and the HMC641ALC4 is no exception. It represents the company's commitment to providing advanced RF and microwave components that meet the rigorous demands of modern communication and defense systems. For design engineers looking for a reliable and high-performing RF switch, the HMC641ALC4 is a standout choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.0000 $174.0000
2+ $156.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess