EN
  • EN
  • DE

AP1506-T5RL-U

Part No AP1506-T5RL-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4 22V ADJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-5
Lead Free Yes
Max Input Voltage 22 V
Maximum Operating Temperature 85 °C
Max Output Current 3 A
Min Input Voltage 4.5 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 5
Operating Supply Voltage 22 V
Output Current 3 A
Output Type Adjustable
Output Voltage 18 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 150 kHz
Synchronous Rectifier No
Weight 3.000003 g
Win Source Part Number 973017-AP1506-T5RL-U
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1506-T5RL-U CAD Model

Description

The AP1506-T5RL-U is a versatile and efficient DC-DC converter integrated circuit (IC) from Diodes Incorporated, a leading manufacturer in high-quality semiconductor products. This particular IC is designed to cater to a wide range of applications, particularly those requiring a reliable step-down voltage converter.

Key Features

  • Adjustable Output Voltage: The AP1506-T5RL-U allows for a flexible output voltage range that can be adjusted to meet the specific requirements of the application it is used in.
  • High Efficiency: With its ability to provide high efficiency, this IC ensures minimal power loss during the conversion process, making it ideal for power-sensitive designs.
  • Wide Input Voltage Range: It supports a broad input voltage range, enabling it to accommodate various power sources and systems with different voltage levels.
  • 150kHz Fixed Switching Frequency: The fixed frequency of 150kHz allows for a predictable performance and simplifies the design of the external components.
  • Thermal Shutdown and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection are built into the device to prevent damage from overheating or excessive current draw.

Applications

The AP1506-T5RL-U is suitable for a multitude of applications including but not limited to:

  • Power supplies for computer peripherals
  • Pre-regulator for linear regulators
  • Step-down topologies in consumer electronics
  • Battery chargers
  • DC-DC converters for telecommunication equipment

Package and Availability

The AP1506-T5RL-U comes in a TO-263 package, which is known for its good heat dissipation characteristics, making it suitable for applications that may generate significant amounts of heat. The product is widely available through Diodes Incorporated's distribution network, ensuring easy accessibility for designers and manufacturers.

Overall, the AP1506-T5RL-U is a reliable and efficient solution for a variety of DC-DC conversion needs. Its combination of features and protections makes it a solid choice for ensuring stable operation in a diverse array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess