The AP1513A-GT is a high-performance PWM (Pulse Width Modulation) controller from Diodes Incorporated, designed to deliver efficient power management and regulation for a wide range of applications. This versatile component is an ideal choice for designers looking to implement a reliable and cost-effective solution for DC-DC conversion tasks.
Key Features
- Versatile Input Voltage: The AP1513A-GT operates over a broad input voltage range, making it suitable for various power supply scenarios.
- High Efficiency: With its advanced PWM technology, the device ensures high efficiency, which is critical for minimizing heat generation and power loss in electronic systems.
- Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility in design.
- Integrated Functions: The chip includes a range of built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and reliability of the power supply.
Applications
The AP1513A-GT is suitable for a diverse array of applications, including:
- Power supplies for consumer electronics
- Telecommunications equipment
- Computer peripherals
- Industrial systems
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 40V
Output Voltage (Adjustable)
0.8V to V<sub>IN
Switching Frequency
150kHz
Package Type
TO-263-5 (D2PAK)
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AP1513A-GT is manufactured under strict quality control standards, ensuring that it meets the rigorous demands of industrial and consumer applications. The device's robust design and protective features contribute to a long operational lifespan and consistent performance.