EN
  • EN
  • DE

AP1536SG-13

Part No AP1536SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC PWM CONVERTER 8SOIC / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348859-AP1536SG-13
Ultra Librarian 3D Model Ultra Librarian AP1536SG-13 CAD Model

Description

The AP1536SG-13 is a high-performance, step-down DC/DC converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to meet the rigorous power efficiency and size constraints of modern electronic devices.

Key Features

  • Voltage Input Range: The AP1536SG-13 operates with an input voltage range of 4.5V to 40V, making it suitable for a broad range of applications, from automotive systems to industrial equipment.
  • Output Voltage: The device provides an adjustable output voltage from 1.23V to 37V, which can be set using external resistors. This feature enables designers to tailor the output to meet specific requirements.
  • Current Capacity: It can deliver up to 3A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With its integrated 4.5A, 65mΩ MOSFET, the AP1536SG-13 achieves high efficiency, which is essential for maintaining low power consumption and minimal thermal footprint.
  • Frequency: The operating frequency of 150kHz allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and current limit features, providing essential protection for the converter and the system it powers.
  • Packaging: The AP1536SG-13 comes in a SOP-8L (Exposed Pad) package, which aids in thermal dissipation and space-saving on printed circuit boards.

Applications

The versatile nature of the AP1536SG-13 makes it ideal for a variety of applications, including:

  • Power supplies for set-top boxes, DVDs, and TVs
  • Pre-regulator for linear regulators
  • Automotive systems
  • Battery chargers
  • Industrial power systems
  • Telecommunications equipment

Conclusion

In conclusion, the AP1536SG-13 from Diodes Incorporated is a robust and versatile step-down DC/DC converter that offers designers a high level of efficiency, adjustable output voltage, and significant current capacity, all within a compact package. Its comprehensive protection features and wide input voltage range make it a reliable choice for a multitude of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess