EN
  • EN
  • DE

LMR36015SC3QRNXTQ1

Part No LMR36015SC3QRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372263-LMR36015SC3QRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR36015SC3QRNXTQ1 CAD Model

Description

LMR36015SC3QRNXTQ1: A Robust Automotive Step-Down Converter from Texas Instruments

The LMR36015SC3QRNXTQ1 is a highly efficient, synchronous, step-down DC/DC converter designed by Texas Instruments (TI) to meet the rigorous demands of automotive applications. This compact and reliable power solution is part of TI's extensive portfolio of voltage regulators, catering to a wide range of onboard electronics that require stable and efficient power supply.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it versatile for various automotive electrical systems, including those that experience cold-crank and stop-start conditions.
  • High Output Current: It delivers up to 1.5A of continuous output current, ensuring sufficient power for a broad array of automotive sensors, infotainment systems, and control modules.
  • High Efficiency: With its synchronous step-down regulator design, the LMR36015SC3QRNXTQ1 achieves high efficiency, which reduces thermal stress and enhances system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.5 MHz, allowing designers to optimize the size of external components and manage electromagnetic interference (EMI) to meet system-level requirements.
  • Thermal Protection: The device is equipped with thermal shutdown protection, safeguarding the system from damage due to excessive heat.
  • Automotive-Qualified: It is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive-grade components.

Applications

The LMR36015SC3QRNXTQ1 is ideal for a range of automotive applications, including but not limited to:

  • Infotainment and navigation systems
  • Advanced driver assistance systems (ADAS)
  • Automotive lighting
  • Telematics and connectivity modules

Package and Availability

The converter is available in a compact 3.0 mm x 2.0 mm, 10-pin VSON package, which is highly suitable for space-constrained automotive environments. Its robust design ensures long-term reliability and performance, even in the challenging conditions typical of automotive applications. For pricing, samples, and detailed specifications, interested parties should contact Texas Instruments or an authorized distributor.

With its combination of features, the LMR36015SC3QRNXTQ1 is a powerful solution for automotive designers looking to improve power efficiency and reliability in their next-generation vehicle electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7780 $50.5700
160+ $0.6384 $102.1440
245+ $0.6184 $151.5080
335+ $0.5985 $200.4975
435+ $0.5785 $251.6475
580+ $0.5187 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess