Product Overview: AP1604ASNA from Diodes Incorporated
The AP1604ASNA is a high-performance, adjustable frequency, pulse-width modulation (PWM) controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to cater to a wide range of power supply applications, offering efficiency, reliability, and versatility.
Key Features
- Adjustable Frequency: The AP1604ASNA allows users to adjust the frequency of the PWM to suit specific application requirements, providing flexibility in design optimization.
- High-Efficiency Operation: Designed for high-efficiency power conversions, this controller helps in reducing power loss and improving overall system performance.
- Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various power systems and ensuring compatibility with diverse power sources.
- Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the input voltage is within a safe range, protecting the system from potential damage due to low voltage conditions.
- Over-Temperature Protection: The AP1604ASNA incorporates over-temperature protection to safeguard against excessive heat, which enhances the longevity and reliability of the product.
- Compact Package: Available in a small package, it is ideal for space-constrained applications without compromising on power or functionality.
Applications
The versatility of the AP1604ASNA makes it an excellent choice for a variety of applications, including:
- DC-DC Converters
- Power Supplies for Consumer Electronics
- Telecommunications Equipment
- Computing Systems
- Industrial Controls
Technical Specifications
Parameter
Value
Input Voltage Range
Up to 36V
Switching Frequency
Adjustable
Package Type
SOP-8
Operating Temperature Range
-40°C to +85°C
With its robust feature set and Diodes Incorporated's commitment to quality, the AP1604ASNA is a solid choice for designers seeking a reliable PWM controller solution.