EN
  • EN
  • DE

AP1635SA

Part No AP1635SA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5V
Output Current 1.2A
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 181186-AP1635SA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1635SA CAD Model

Description

Introducing the AP1635SA - A Versatile PWM Buck Converter

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the AP1635SA, a high-efficiency, synchronous, rectified, step-down, switch-mode converter with built-in power MOSFETs. This innovative product is designed for a wide range of applications, from consumer electronics to industrial systems.

The AP1635SA operates on a supply range from 4.5V to 18V, making it versatile for various power sources. With its high-efficiency synchronous mode operation, it provides up to 3A of continuous output current at a fixed frequency of 1.4MHz. This allows for the use of small surface mount inductors and capacitors, thereby minimizing the footprint and simplifying the design of the overall power supply circuit.

One of the key features of the AP1635SA is its proprietary gate driver scheme that enhances the efficiency at light loads, which is critical for battery-powered devices aiming to maximize battery life. Additionally, the device boasts excellent line and load regulation, ensuring stable performance across various conditions.

Protection features are paramount, and the AP1635SA does not disappoint. It includes over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown to safeguard the device under abnormal operating conditions. These integrated protections enhance the reliability and longevity of both the converter and the end application.

For design flexibility, the AP1635SA offers an adjustable soft-start time to manage the inrush current at startup, and a power good (PG) output to provide system feedback on the status of the voltage rail. Its compact package and the need for minimal external components make it an excellent choice for space-constrained applications.

Whether you're developing power supplies for networking, telecommunications, or portable devices, the AP1635SA from Diodes Incorporated is engineered to meet your needs with efficiency, reliability, and ease of integration.

For detailed specifications, application notes, and evaluation resources, please visit the Diodes Incorporated official website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1028 $60.3084
8+ $16.4946 $131.9568
11+ $15.9794 $175.7734
15+ $15.4643 $231.9645
20+ $14.9480 $298.9600
26+ $13.4026 $348.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess