EN
  • EN
  • DE

AP1661P-E1

Part No AP1661P-E1
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Boundary Conduction (BCM)
Current - Startup 50μA
Supply Voltage - Operating 14.5V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 181191-AP1661P-E1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1661P-E1 CAD Model

Description

The AP1661P-E1 is a high-performance, single-channel, step-up (boost) converter integrated circuit (IC) designed and manufactured by Diodes Incorporated. This versatile component is engineered to provide a compact and efficient solution for driving LED strings in backlighting applications and portable devices.

Key Features

  • Wide Input Voltage Range: The AP1661P-E1 operates on an input voltage range from 2.7V to 18V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries and multi-cell battery configurations.
  • High Efficiency: With an integrated 40V, 0.2Ω internal switch, the device ensures high efficiency, which is crucial for battery-powered applications where power conservation is key.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 36V, providing flexibility for driving different LED configurations and ensuring consistent lighting performance.
  • PWM Dimming Capability: The AP1661P-E1 supports pulse-width modulation (PWM) dimming, which allows precise control over the brightness of the LEDs, enhancing the user experience and conserving energy.
  • Thermal Protection: The built-in thermal shutdown function protects the IC from overheating, thereby ensuring reliable operation and longevity of the product.
  • Compact Package: Housed in a space-saving SO-8EP package, the AP1661P-E1 is ideal for applications where board space is at a premium.

Applications

The AP1661P-E1 is designed for a broad range of applications, particularly where efficient power management and compact design are required. These include LED backlights for LCD TVs, monitors, automotive lighting, general illumination, and portable devices that demand consistent and efficient light sources.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the AP1661P-E1 is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance and durability in various environmental conditions.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess