EN
  • EN
  • DE

AP1704FWL-7

Part No AP1704FWL-7
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145441-AP1704FWL-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1704FWL-7 CAD Model

Description

Introducing the AP1704FWL-7 Voltage Detector from Diodes Incorporated

The AP1704FWL-7 is a high-performance voltage detector designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact and efficient component is engineered to provide precise voltage monitoring, making it an essential part of power management systems in a wide range of electronic applications.

With its small form factor, the AP1704FWL-7 is housed in a space-saving SOT-23 package, making it ideal for space-constrained applications. It operates over a wide voltage range and offers low power consumption, which is critical for battery-powered devices. The device is designed to maintain system integrity by monitoring the supply voltage and providing a reset signal to microcontrollers (MCUs) and other processors when a voltage drop is detected.

Key Features of the AP1704FWL-7:

  • Precision Voltage Monitoring: This voltage detector provides accurate monitoring of the power supply, ensuring that the system operates within the desired voltage range.
  • Low Power Consumption: It is optimized for low power consumption, which helps prolong battery life in portable devices.
  • Adjustable Thresholds: The AP1704FWL-7 offers adjustable voltage threshold options, giving designers the flexibility to set the voltage detection level according to specific application requirements.
  • Fast Response Time: The device responds quickly to voltage changes, enabling timely system responses to prevent potential damage or data loss.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.
  • Robust Package: The SOT-23 package is not only space-efficient but also robust, providing reliable performance in challenging environments.

The AP1704FWL-7 is a versatile component that can be used in a variety of applications, including consumer electronics, computer systems, and industrial controls. Its ability to quickly and accurately detect voltage levels makes it an indispensable tool for maintaining the reliability and stability of electronic systems. With its combination of features, the AP1704FWL-7 from Diodes Incorporated stands out as a top choice for designers looking for a dependable voltage detector solution.

For more information on the AP1704FWL-7, including datasheets and purchasing options, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess