EN
  • EN
  • DE

AP2014ASA

Part No AP2014ASA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Voltage Mode PWM Controller 40V 20mA 500kHz 16-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Diodes Incorporated
Win Source Part Number 181277-AP2014ASA
Popularity Low
Supply and Demand Status Balance
Family Name AP2001
Introduction Date March 11, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP2014ASA CAD Model

Description

Introducing the AP2014ASA from Diodes Incorporated

The AP2014ASA is a cutting-edge component designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is specifically crafted to meet the rigorous demands of modern electronic applications, providing an optimal solution for power management challenges.

Key Features

  • High Efficiency: The AP2014ASA boasts exceptional energy efficiency, which is critical for battery-powered devices, ensuring longer operation times and reduced heat generation.
  • Voltage Regulation: It offers precise voltage regulation, maintaining stable output voltages even under varying load conditions, which is vital for the reliable performance of sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, this product can maintain regulation with minimal difference between the input and output voltages, making it highly efficient in scenarios with limited headroom.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against potential damage from overheating, thus ensuring long-term reliability and safety.
  • Package Options: Available in a variety of package options, the AP2014ASA can be easily integrated into different design layouts, offering flexibility for PCB designers.

Applications

The versatility of the AP2014ASA allows it to be utilized in a wide range of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Wireless communication systems
  • Power supply modules
  • Automotive electronics

Technical Specifications

Diodes Incorporated ensures that the AP2014ASA meets stringent industry standards, providing detailed technical specifications for engineers and designers:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Current Rating: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Regulatory Compliance: RoHS compliant, lead-free, and green device options available

For a comprehensive understanding of the AP2014ASA's capabilities and to ensure it meets your specific requirements, please refer to the detailed datasheet provided by Diodes Incorporated.

Conclusion

The AP2014ASA from Diodes Incorporated represents a blend of innovation, efficiency, and reliability, making it an excellent choice for designers looking to enhance the performance and longevity of their electronic products. With its robust feature set and versatile applications, the AP2014ASA is poised to be a go-to solution for power management needs in a variety of industries.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess