EN
  • EN
  • DE

LM36273YFFR

Part No LM36273YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 24DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5V
Voltage - Output 29V
Current - Output / Channel 30mA
Dimming Analog, I2C, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA (2.59x1.89)
Base Product Number LM36273
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923151-LM36273YFFR
Ultra Librarian 3D Model Ultra Librarian LM36273YFFR CAD Model

Description

The LM36273YFFR is a cutting-edge LED driver integrated circuit (IC) developed by Texas Instruments, designed to deliver exceptional performance and reliability for a wide range of lighting applications. This versatile component is engineered to meet the stringent requirements of modern electronic devices, providing efficient power management and precise brightness control.

Key Features

  • High-Efficiency Power Conversion: The LM36273YFFR is designed to convert power with high efficiency, which is crucial for battery-operated devices where power conservation is essential.
  • Flexible Brightness Control: With advanced dimming capabilities, this LED driver allows for smooth and precise adjustment of brightness levels, enhancing the user experience in display backlighting and general lighting applications.
  • Compact Design: The small form factor of the LM36273YFFR makes it an ideal choice for space-constrained applications, enabling sleek and compact device designs.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the IC operates within safe temperature ranges, preventing damage due to overheating.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power supplies and ensuring compatibility with a diverse set of applications.

Applications

The LM36273YFFR is suited for a variety of applications, including but not limited to:

  • Smartphone and tablet displays
  • Portable media players
  • Automotive interior lighting
  • GPS navigation systems
  • Industrial and medical displays

Technical Specifications

The technical specifications of the LM36273YFFR include an operating temperature range from -40°C to +85°C, making it reliable in a wide range of environmental conditions. The device also features a switching frequency that optimizes performance and minimizes noise interference, which is critical for applications sensitive to electromagnetic interference.

Conclusion

The Texas Instruments LM36273YFFR LED driver is a high-performance solution that offers efficiency, precision, and versatility for designers looking to enhance their lighting applications. With its robust feature set and reliable operation, it stands out as a superior choice for powering LEDs in a multitude of electronic products.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9547 $50.8222
63+ $1.6039 $101.0457
97+ $1.5538 $150.7186
134+ $1.5036 $201.4824
172+ $1.4535 $250.0020
231+ $1.3032 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess