EN
  • EN
  • DE

IR1153SPBF

Part No IR1153SPBF
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC ONE CYCLE CONTROL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Mode Continuous Conduction (CCM)
Frequency - Switching 22.2kHz
Current - Startup 26μA
Supply Voltage - Operating 14 V to 17 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1046121-IR1153SPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR1153SPBF CAD Model

Description

The Infineon Technologies IR1153SPBF is an integrated circuit that operates in continuous conduction mode (CCM) with a switching frequency of 22.2kHz.

  • Operating Mode: continuous conduction mode (CCM)
  • Switching Frequency: 22.2kHz
  • Current Startup: 26μA
  • Temperature Range: -25°C to 125°C
  • Supply Voltage Range: 14V to 17V
  • Package: 8-SOIC
  • Category: integrated circuits

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess