EN
  • EN
  • DE

AP2014SA

Part No AP2014SA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Diodes Incorporated
Win Source Part Number 181278-AP2014SA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2014SA CAD Model

Description

Introducing the AP2014SA - A High-Performance Voltage Regulator from Diodes Incorporated

Diodes Incorporated presents the AP2014SA, a state-of-the-art voltage regulator designed for supreme efficiency and reliability in a variety of applications. This compact, surface-mount device is a perfect solution for systems requiring a stable power supply with a low dropout voltage.

Key Features of the AP2014SA

  • Low Dropout Voltage: The AP2014SA offers a low dropout voltage, making it an ideal choice for applications with minimal voltage differences between the input and output.
  • High Output Accuracy: With a precise output voltage accuracy, this regulator ensures consistent performance, which is crucial for sensitive electronics.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its longevity and reliability.
  • Current Limiting: The AP2014SA incorporates a current limiting function to protect against overcurrent conditions, which is essential for preventing damage to the device and connected components.
  • Low Quiescent Current: Its low quiescent current makes the AP2014SA an energy-efficient choice, which is especially beneficial for battery-powered devices.

Applications

The versatility of the AP2014SA allows it to be used in a wide array of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Wireless communication systems
  • Power supply modules
  • Microcontroller systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2014SA is no exception. This voltage regulator is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer electronics. With the AP2014SA, designers and engineers can expect a robust, consistent power management solution that will contribute to the overall stability and efficiency of their electronic systems.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

Note: Before integrating the AP2014SA into your designs, please consult the datasheet for complete technical details to ensure compatibility with your application.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess