EN
  • EN
  • DE

AP2014SL-13

Part No AP2014SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5V, 12V
Frequency - Switching 200kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOP
Win Source Part Number 111872-AP2014SL-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2014SL-13 CAD Model

Description

Introducing the AP2014SL-13 Voltage Regulator by Diodes Incorporated

The AP2014SL-13 is a state-of-the-art voltage regulator component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This voltage regulator is engineered to meet the rigorous demands of modern electronic devices, offering both reliability and efficiency for a wide range of applications.

Key Features

  • High Accuracy: The AP2014SL-13 boasts excellent voltage regulation, maintaining a high level of accuracy that ensures stable operation for sensitive electronic circuits.
  • Low Dropout: With its low dropout performance, this regulator operates efficiently even when the difference between the input voltage and output voltage is minimal, making it ideal for battery-operated devices.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing versatility and customization for different design needs.
  • Thermal Protection: The device includes built-in thermal protection that safeguards against overheating, ensuring long-term reliability and safety.
  • Current Limiting: The AP2014SL-13 features current limiting capabilities, which protect the device and the application from damage due to excessive current.

Applications

The AP2014SL-13 is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supplies for cameras, audio devices, and IoT gadgets
  • Microprocessor and microcontroller systems

Quality and Compliance

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and compliance. The AP2014SL-13 is no exception, as it is manufactured under strict quality control measures and is compliant with RoHS standards, ensuring that it meets environmental regulations and is free from hazardous substances.

Easy Integration

The AP2014SL-13 comes in a compact SOT-89 package, making it easy to integrate into PCB designs without occupying excessive space. Its small footprint is particularly beneficial for designs where board space is at a premium.

With its combination of performance, versatility, and reliability, the AP2014SL-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the power management capabilities of their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0062 $60.1860
75+ $1.6463 $123.4725
110+ $1.5947 $175.4170
150+ $1.5433 $231.4950
195+ $1.4920 $290.9400
260+ $1.3375 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess