EN
  • EN
  • DE

AP2114S-1.8TRE1

Part No AP2114S-1.8TRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 181306-AP2114S-1.8TRE1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2114S-1.8TRE1 CAD Model

Description

Introducing the AP2114S-1.8TRE1 from Diodes Incorporated

The AP2114S-1.8TRE1 is a highly efficient, low dropout linear regulator designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for a wide variety of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this regulator offers excellent performance for power-sensitive devices.

Key Features:

  • Stable Output: The AP2114S-1.8TRE1 provides a stable 1.8V output voltage, which is critical for maintaining the reliability of sensitive electronic circuits.
  • High Efficiency: With a low dropout voltage, this regulator ensures efficient use of power, which helps in extending battery life in portable devices.
  • High Output Current: Capable of delivering up to 1A of continuous output current, it is suitable for high-power applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring a longer operational lifespan.
  • Current Limit Protection: The current limit feature prevents damage to the regulator and the downstream circuitry from overcurrent conditions.
  • Low Quiescent Current: The device maintains low consumption when in idle mode, making it suitable for battery-powered applications where power conservation is crucial.
  • Package: The AP2114S-1.8TRE1 comes in a compact SOT-223 package, which is ideal for space-constrained applications.

Applications:

The versatility of the AP2114S-1.8TRE1 allows it to be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Networking Devices like Routers and Switches
  • Wireless LAN Devices
  • GPS Devices
  • PDAs and Handheld Computers

With its combination of features, the AP2114S-1.8TRE1 from Diodes Incorporated stands out as a robust power management solution. Its high efficiency, thermal protection, and current limit protection ensure that it delivers reliable performance in a variety of electronic devices. Whether you're designing a new mobile device or upgrading an existing power system, the AP2114S-1.8TRE1 is an excellent choice for a linear voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess