EN
  • EN
  • DE
  • IT

AP2121AK-2.5TRG1

Part No AP2121AK-2.5TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.2A SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.25V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 096743-AP2121AK-2.5TRG1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2121AK-2.5TRG1 CAD Model

Description

Product Overview: AP2121AK-2.5TRG1 by Diodes Incorporated

The AP2121AK-2.5TRG1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a reputable company in the semiconductor industry. This precision voltage regulator is designed to deliver a fixed output of 2.5 volts with an impressive dropout voltage, making it an ideal choice for sensitive electronic applications that require a stable power supply.

Key Features

  • Output Voltage: The device provides a stable 2.5V output, which is critical for maintaining the performance of the connected components.
  • Low Dropout: It boasts a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: With excellent voltage accuracy, the AP2121AK-2.5TRG1 ensures that the components receive a precise voltage, minimizing the risk of damage due to voltage fluctuations.
  • Current Limiting: The built-in current limit feature protects the device and the load from overcurrent conditions, enhancing the overall reliability of the system.
  • Thermal Protection: The thermal protection mechanism prevents the regulator from overheating, thereby securing the longevity of both the regulator and the application it is used in.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low quiescent current, reducing the power consumption of the system.
  • Package: The device comes in a compact SOT-25 package, which is suitable for space-constrained applications.

Applications

The AP2121AK-2.5TRG1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the AP2121AK-2.5TRG1 is no exception. It is manufactured to meet high standards, ensuring that it performs reliably under various conditions and in different environments. The device's robust feature set, including its thermal and overcurrent protection, guarantees that it can handle the rigors of everyday use without failure.

In summary, the AP2121AK-2.5TRG1 from Diodes Incorporated is a top-notch voltage regulator that offers a combination of high accuracy, low power consumption, and protective features. Its compact size and stable output make it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Toshiba Semiconductor and Storage
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1488 $56.5440
920+ $0.1221 $112.3320
1,425+ $0.1183 $168.5775
1,960+ $0.1145 $224.4200
2,535+ $0.1107 $280.6245
3,390+ $0.0992 $336.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess