EN
  • EN
  • DE

AP2132MP-2.5G1

Part No AP2132MP-2.5G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 2A CMOS LDO Regulator / LDO Regulator Pos 2.5V 2A 8-Pin PSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 181324-AP2132MP-2.5G1
Popularity Medium
Supply and Demand Status Limited
Family Name AP2132
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AP2132MP-2.5G1 CAD Model

Description

Product Overview: AP2132MP-2.5G1 from Diodes Incorporated

The AP2132MP-2.5G1 is a high-performance, fast transient response, low-dropout linear regulator designed and manufactured by Diodes Incorporated. It is specifically engineered to deliver a fixed output voltage of 2.5V with an impressive accuracy. This regulator is capable of sourcing up to 300mA of output current, making it suitable for a wide range of applications, from consumer electronics to industrial systems.

Featuring ultra-low dropout voltage, the AP2132MP-2.5G1 maintains efficient operation even in scenarios where the difference between the input voltage and the output voltage is minimal. This characteristic is particularly beneficial for battery-powered devices, where maximizing the usage of available power is crucial.

The device is packed with protective features to ensure reliable performance under various conditions. It includes over-current protection (OCP) and over-temperature protection (OTP), which safeguard the regulator and the downstream components from potential damage. Additionally, the AP2132MP-2.5G1 boasts a low quiescent current, contributing to the overall power efficiency of the systems it is integrated into.

One of the key advantages of this regulator is its fast transient response, which enables it to maintain stable output voltage levels despite rapid changes in load, a feature that is particularly important for maintaining the integrity of sensitive electronic circuits.

The AP2132MP-2.5G1 comes in a compact SOT-25 package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into compact PCB layouts, providing designers with greater flexibility in their circuit designs.

With its robust design, high accuracy, and protective features, the AP2132MP-2.5G1 from Diodes Incorporated is an excellent choice for designers looking for a reliable power management solution that combines performance with durability.

Whether you're designing consumer electronics, portable devices, or any other application requiring a stable and efficient power supply, the AP2132MP-2.5G1 is a component that promises to meet your stringent requirements with ease.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess