The AP2138N-3.6TRG1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, designed to deliver a fixed output voltage of 3.6V with an output accuracy of ±1%. This regulator is capable of sourcing up to 300mA of output current, making it an excellent choice for powering sensitive analog and digital circuits in a variety of applications.
Key Features
- Output Voltage: Fixed 3.6V with high accuracy (±1%)
- Output Current: Capable of delivering up to 300mA
- Low Dropout: Ensures efficient operation even with very low input-to-output voltage differentials
- High PSRR: Excellent power supply rejection ratio helps in maintaining output voltage stability against variations in the input voltage
- Thermal Protection: Integrated over-temperature shutdown mechanism protects the device under excessive temperature conditions
- Current Limit: Built-in current limit feature safeguards the device and the load from overcurrent conditions
- Package: Available in a compact SOT-23 package, ideal for space-constrained applications
Applications
The AP2138N-3.6TRG1 is suitable for a wide range of applications, particularly where a stable and precise voltage is required. Its applications include:
- Battery-powered devices
- Portable and handheld equipment
- Microprocessors and DSPs power supplies
- Consumer electronics
- Wireless and RF systems
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the AP2138N-3.6TRG1 is no exception. This linear regulator is designed to meet the stringent requirements of industrial standards, ensuring consistent performance and reliability for critical applications.
Ordering Information
The AP2138N-3.6TRG1 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, please contact Diodes Incorporated or an authorized distributor.