EN
  • EN
  • DE

AP2186SG-13

Part No AP2186SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH P-CHANNEL 1:2 8SOP / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 100mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOP
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number AP2186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP2186SG13,AP2186SGDIDKR,AP2186SGDITR,AP2186SGDICT
Standard Package 2,500
Win Source Part Number 1129684-AP2186SG-13
Ultra Librarian 3D Model Ultra Librarian AP2186SG-13 CAD Model

Description

Overview of AP2186SG-13 from Diodes Incorporated

The AP2186SG-13 is a high-performance, dual-channel current-limited power switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality electronic components. This power switch is specifically engineered to provide protection to systems and USB ports by limiting the amount of current that can flow through the device, thereby safeguarding sensitive electronics from potential damage caused by excessive current conditions.

Key Features

  • Dual Channel: The AP2186SG-13 features two independent power switch channels, allowing for versatile applications in managing power distribution to multiple devices.
  • Current Limiting: Each channel is designed with precise current limiting to protect the system from overcurrent conditions. This feature is essential for preventing damage to both the power switch and the downstream devices it protects.
  • Over-Temperature Protection: The device includes an over-temperature protection mechanism that automatically shuts off the output if the junction temperature exceeds a safe threshold, ensuring the reliability and longevity of the power switch.
  • Fast Response Time: With a quick response to fault conditions, the AP2186SG-13 minimizes the risk of damage by rapidly disconnecting the load from the power source during overcurrent or thermal events.
  • Reverse Current Blocking: This feature prevents current from flowing backward into the source, which is critical for applications involving battery charging and power management.

Applications

The AP2186SG-13 is ideal for a wide range of applications, including but not limited to:

  • USB hubs, docks, and peripherals
  • Portable consumer electronics
  • Hot-swap supplies
  • Overcurrent and short-circuit protection circuits

Product Specifications

The AP2186SG-13 is packaged in a standard SOP-8 package, which offers a compact footprint for space-constrained applications. It operates over a voltage range of 2.7V to 5.5V, making it compatible with low-voltage systems and standard USB power specifications. The device is also characterized by its low standby current, contributing to the energy efficiency of the end application.

For engineers and designers looking for a reliable power management solution, the AP2186SG-13 from Diodes Incorporated provides a robust feature set and the assurance of high-quality performance in protecting sensitive electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess