EN
  • EN
  • DE

AP2202K-ADJ

Part No AP2202K-ADJ
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-5
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 717672-AP2202K-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2202K-ADJ CAD Model

Description

The AP2202K-ADJ from Diodes Incorporated is a highly efficient, low dropout linear regulator with adjustable output, designed to provide a regulated supply for various applications. This versatile component is an ideal choice for designers looking for a reliable power management solution that can be tailored to specific voltage requirements.

Key Features

  • Adjustable Output Voltage: The AP2202K-ADJ offers an adjustable output voltage range, which can be set from 1.2V to 13.8V via external resistors. This feature allows designers to use the same component for multiple designs, simplifying inventory management.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where maximizing battery life is critical.
  • High Output Accuracy: With an output voltage accuracy of ±1.5%, the device ensures precise voltage regulation, which is crucial for sensitive electronic circuits.
  • Current Limit Protection: The built-in current limit protection safeguards the device and the load from damage due to excessive current, enhancing the overall reliability of the system.
  • Thermal Shutdown: The thermal shutdown feature protects the AP2202K-ADJ from overheating, automatically turning off the regulator if the internal temperature exceeds safe limits.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, contributing to energy savings in the end application.

Applications

The AP2202K-ADJ is versatile and can be used in a wide array of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Wireless communication devices
  • Power supply for microcontrollers and analog circuits

Conclusion

With its adjustable output voltage, low dropout, high accuracy, and robust protection features, the AP2202K-ADJ from Diodes Incorporated is a top choice for engineers looking to enhance the performance and reliability of their power management systems. Whether used in portable gadgets or sophisticated communication devices, this linear regulator delivers the flexibility and dependability required for today's demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0764 $50.0420
1,595+ $0.0627 $100.0065
2,470+ $0.0608 $150.1760
3,405+ $0.0588 $200.2140
4,395+ $0.0569 $250.0755
5,885+ $0.0510 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess