EN
  • EN
  • DE
  • IT

AP2318AMP-ADJTRG1

Part No AP2318AMP-ADJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 11.5V
Dropout Voltage-Max 0.5V @ 1A (Typ)
Output Current 1A
Operating Supply Current 250μA
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 1.25V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package 8-PSOP
Win Source Part Number 051790-AP2318AMP-ADJTRG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2318AMP-ADJTRG1 CAD Model

Description

Product Overview: AP2318AMP-ADJTRG1 from Diodes Incorporated

The AP2318AMP-ADJTRG1 is a high-performance, adjustable output voltage, low-dropout linear regulator designed and produced by Diodes Incorporated. This component stands out for its versatility and reliability, making it an ideal choice for a wide range of applications requiring stable and precise voltage regulation.

Key Features

  • Adjustable Output Voltage: The AP2318AMP-ADJTRG1 offers an adjustable output voltage feature, providing design flexibility by allowing the user to set the desired output voltage according to their specific requirements.
  • Low Dropout: With its low dropout capability, this linear regulator ensures efficient operation even when the supply voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: The voltage regulator maintains high accuracy in output voltage, which is critical for sensitive electronic circuits that demand consistent power supply.
  • Thermal Shutdown Protection: To prevent damage from overheating, the device includes a thermal shutdown protection mechanism that automatically disables the regulator if the internal temperature exceeds safe operating limits.
  • Current Limit Protection: The built-in current limit protection safeguards the regulator and the downstream components from damage due to excessive current flow.

Applications

The AP2318AMP-ADJTRG1 is suitable for a wide array of electronic applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Portable and Battery-Powered Devices
  • Medical Equipment

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability. The AP2318AMP-ADJTRG1 is built to meet stringent industry standards, ensuring dependable performance in various environmental conditions. With its robust design and protective features, this linear regulator is a solid choice for designers looking to enhance the stability and longevity of their electronic systems.

Overall, the AP2318AMP-ADJTRG1 by Diodes Incorporated represents a highly adaptable and reliable solution for precise voltage regulation needs across numerous applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1249 $72.7494
14+ $9.9491 $139.2874
21+ $9.6386 $202.4106
28+ $9.3269 $261.1532
36+ $9.0164 $324.5904
49+ $8.0837 $396.1013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess