EN
  • EN
  • DE

AP3031AKTR-G1

Part No AP3031AKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181536-AP3031AKTR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3031AKTR-G1 CAD Model

Description

The AP3031AKTR-G1 is a high-performance, current-mode PWM (Pulse Width Modulation) DC-DC step-up converter, meticulously designed and manufactured by Diodes Incorporated. This compact and efficient device is engineered to drive white LEDs from a single cell lithium-ion battery, making it an excellent choice for portable applications where space and power efficiency are critical.

Key Features

  • High Efficiency: The AP3031AKTR-G1 boasts an impressive efficiency rate, which minimizes power loss during operation and extends battery life in portable devices.
  • Adjustable Output Voltage: It provides a flexible output voltage that can be adjusted according to the needs of the application, ensuring versatility across different platforms.
  • Low Ripple Voltage: The design of this step-up converter results in low ripple voltage, which is crucial for maintaining the integrity of the power supply and preventing interference with other circuit components.
  • Over-Temperature Protection: The device includes built-in over-temperature protection, safeguarding the circuit from damage due to excessive heat.
  • Over-Voltage Protection: An additional layer of safety is provided by the over-voltage protection feature, which prevents damage to the LED load and ensures reliable operation.
  • Compact SOT-26 Package: The AP3031AKTR-G1 comes in a small SOT-26 package, which is ideal for space-constrained applications without compromising performance.

Applications

The versatility of the AP3031AKTR-G1 makes it suitable for a wide range of applications, particularly those requiring efficient power management and space-saving solutions. It is commonly used in:

  • Portable lighting solutions such as flashlights and headlamps
  • Backlighting for LCD displays in handheld devices
  • General LED lighting and signage
  • Power supply for USB-powered gadgets

Conclusion

In summary, the AP3031AKTR-G1 from Diodes Incorporated is a highly reliable and efficient solution for LED driving requirements in portable electronics. Its advanced features and robust protection mechanisms ensure a long-lasting and consistent performance, making it an ideal choice for designers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,538 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess