EN
  • EN
  • DE

AP3102M-G1

Part No AP3102M-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CONTROLLER SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AP3102
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 562947-AP3102M-G1
Ultra Librarian 3D Model Ultra Librarian AP3102M-G1 CAD Model

Description

Introducing the AP3102M-G1 LED Driver IC from Diodes Incorporated

The AP3102M-G1 is a highly efficient, precision current-regulated charge pump and a member of Diodes Incorporated's extensive portfolio of lighting solutions. Designed to meet the needs of modern LED applications, this IC provides a simple yet powerful solution for driving LEDs in a variety of settings.

Key Features

  • High Efficiency: The AP3102M-G1 is optimized for efficiency, which is critical for battery-powered and energy-saving applications. Its charge pump technology ensures minimal power loss, making it an eco-friendly choice for LED driving solutions.
  • Adjustable Brightness: With an external resistor, users can easily adjust the brightness of their LED setup, providing flexible control over lighting conditions for different environments and preferences.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature ranges, enhancing reliability and extending the lifespan of the LED driver and the LEDs it powers.
  • Compact Design: The AP3102M-G1 comes in a small package, making it ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the AP3102M-G1 makes it suitable for a wide range of applications, including:

  • Backlighting for LCD displays
  • Portable lighting and battery-powered devices
  • General-purpose LED illumination
  • Automotive interior lighting

Technical Specifications

The AP3102M-G1 operates over a wide input voltage range and is designed to drive a string of LEDs with high accuracy and efficiency. The device ensures consistent brightness and performance across different power supply conditions. It also features built-in soft-start functionality to prevent inrush current at startup, contributing to the overall stability and longevity of the lighting system.

Quality and Reliability

As with all Diodes Incorporated products, the AP3102M-G1 is manufactured to the highest quality standards. The device is RoHS compliant, ensuring it meets global environmental standards and is free from hazardous materials.

For designers and engineers looking for a reliable, efficient, and easy-to-implement solution for LED driving requirements, the AP3102M-G1 from Diodes Incorporated offers an excellent balance of performance and simplicity.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess