EN
  • EN
  • DE

AP3118GSTR-G1

Part No AP3118GSTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ACDC SINGLE ENDED CONT SSOP-9 / Regulator Positive Output Step-Down DC-DC Controller IC 9-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Output Type PWM
Function Step-Down
Output Configuration Positive
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 28V
Frequency - Switching 120kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width) , 9 Leads
Supplier Device Package 9-SSOP
Base Product Number AP3118
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348902-AP3118GSTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3118GSTR-G1 CAD Model

Description

Product Overview: AP3118GSTR-G1

The AP3118GSTR-G1 is a high-performance, current-mode PWM (Pulse Width Modulation) controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is specifically engineered to deliver efficient power management and is commonly utilized in AC-DC power supplies, particularly in adapter and charger applications.

Key Features

  • High Precision: The AP3118GSTR-G1 boasts a precision reference voltage which ensures accurate output voltage regulation, a critical aspect for sensitive electronic devices that require stable power supply.
  • Energy Efficient: With its current-mode control, the device enhances the efficiency of power conversion, which leads to energy savings and reduced heat generation.
  • Enhanced Safety: This PWM controller includes multiple protection features such as over-voltage protection (OVP), over-current protection (OCP), and under-voltage lockout (UVLO), safeguarding the electronic systems from potential damage due to electrical irregularities.
  • Compact Design: Available in a small-footprint package, the AP3118GSTR-G1 is ideal for space-constrained applications, allowing designers to minimize the size of their power supply units.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various input voltages and enabling flexibility in design for different end-products.

Applications

The versatility of the AP3118GSTR-G1 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • AC-DC Adapters
  • Battery Chargers
  • Power Supplies for Consumer Electronics
  • Standby and Auxiliary Power Systems

With its robust feature set and Diodes Incorporated's reputation for reliability, the AP3118GSTR-G1 is an excellent choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess