EN
  • EN
  • DE

AP34063A

Part No AP34063A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181593-AP34063A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP34063A CAD Model

Description

The AP34063A from Diodes Incorporated is a versatile and robust DC-DC converter IC that is designed to cater to a wide range of voltage conversion applications. This monolithic control circuit contains the primary functions required for DC-DC converters, making it a go-to solution for designers looking for a reliable and efficient power conversion component.

Key Features

  • Wide Input Voltage Range: The device is capable of handling input voltages from 3.0V to 40V, making it suitable for a variety of power sources, from low-voltage batteries to higher voltage rails.
  • Adjustable Output Voltage: This IC allows the user to set the output voltage to a desired level by using external resistors, providing flexibility in design for different output requirements.
  • High Switching Frequency: With an oscillator frequency capable of reaching up to 100kHz, the AP34063A can be used with smaller passive components, reducing the overall size and cost of the power supply design.
  • Current Limiting: The built-in current limiting feature protects the IC from overcurrent conditions, enhancing the reliability and longevity of the device.
  • Output Switch Current: The device offers a high output switch current of up to 1.5A, which is ample for a wide range of applications, including battery chargers, adapters, and power regulators.

Applications

The AP34063A is a versatile component that can be configured for step-down (buck), step-up (boost), and voltage-inverting applications without the need for external transistors. It is commonly used in:

  • Portable Devices
  • Power Supplies
  • Battery Chargers
  • DC-DC Converters for Embedded Systems
  • Automotive Applications
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is renowned for their commitment to quality, and the AP34063A is no exception. This IC is manufactured using proven technology and is subjected to rigorous testing to ensure it meets the high standards expected by industry professionals.

For detailed specifications, application notes, and design resources, engineers and designers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess