EN
  • EN
  • DE

AP34063S8G-13

Part No AP34063S8G-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.6A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 010064-AP34063S8G-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP34063
Introduction Date June 09, 2003
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AP34063S8G-13 CAD Model

Description

Product Overview: AP34063S8G-13 from Diodes Incorporated

The AP34063S8G-13 is a versatile and robust DC-DC converter integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This IC is designed to facilitate step-up, step-down, and voltage-inverting applications with a high level of efficiency and reliability.

Key Features

  • Wide Operating Voltage Range: The device can handle an input voltage from 3.0V to 40V, making it suitable for a broad range of power supply designs and applications.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level by using external resistors, providing flexibility in design for specific requirements.
  • High Switching Frequency: The AP34063S8G-13 operates at a frequency up to 100kHz, which allows for smaller-sized external components, reducing the overall footprint and cost of the power supply design.
  • Output Switch Current: This IC can offer up to 1.5A of switch current, which is ample for various applications, from powering small devices to being part of a larger power management system.
  • Efficiency: Designed with energy efficiency in mind, this converter ensures minimal loss of power during the conversion process, leading to energy savings in the end application.
  • Protection Features: It includes built-in protection mechanisms such as current limiting and thermal shutdown, enhancing the safety and longevity of the device and the end product.

Applications

The AP34063S8G-13 is suitable for a wide array of applications due to its versatility. It is commonly used in:

  • Power supplies for portable devices
  • Automotive applications
  • Telecommunication equipment
  • Battery-operated gadgets
  • LED lighting systems
  • Regulated power supplies

Package and Quality

Encased in a compact SOP-8 package, the AP34063S8G-13 is designed to occupy minimal space on a printed circuit board (PCB) while providing robust performance. Diodes Incorporated maintains a commitment to high-quality standards, ensuring that this product meets the stringent requirements of various industrial and consumer applications.

With the AP34063S8G-13, designers and engineers have the assurance of a reliable and efficient solution for their DC-DC conversion needs, backed by the reputation and support of Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess