EN
  • EN
  • DE

AP34063S8L-13-79

Part No AP34063S8L-13-79
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181595-AP34063S8L-13-79
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP34063S8L-13-79 CAD Model

Description

The AP34063S8L-13-79 from Diodes Incorporated is a versatile and robust DC-DC converter IC designed for a wide range of applications. Its flexibility and efficiency make it an ideal choice for designers looking for a reliable solution to their power conversion needs. This component is part of the AP34063 series, known for their high performance in power management tasks.

Key Features:

  • Adjustable Output Voltage: The IC allows for an adjustable output voltage, which can be tailored to the needs of the specific application, providing a high level of versatility.
  • Wide Input Voltage Range: With a wide input voltage range, this device is suitable for various power sources, making it adaptable to different operating environments.
  • High Switching Frequency: The high switching frequency of the AP34063S8L-13-79 enables the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Current Limiting Feature: The built-in current limiting protects the IC and the load from overcurrent conditions, enhancing the safety and reliability of the application.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from overheating, ensuring a longer operational lifespan and reducing the risk of damage due to excessive temperatures.

Applications:

The AP34063S8L-13-79 is suitable for a wide array of applications, including:

  • Power Supplies
  • Battery Chargers
  • DC-DC Converters
  • Portable Devices
  • Automotive Applications
  • Telecommunication Equipment

Package and Quality:

Encased in an SOP-8L package, the AP34063S8L-13-79 is both compact and robust. It conforms to Diodes Incorporated's commitment to quality, ensuring high reliability and performance for critical and demanding applications. This product is RoHS compliant, meeting environmental standards for hazardous substances.

Conclusion:

Overall, the AP34063S8L-13-79 is a powerful and reliable choice for designers who require a high-quality DC-DC converter. With its adjustable output voltage, wide input range, high switching frequency, and protective features, it stands out as a versatile component that can be integrated into a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess