EN
  • EN
  • DE

AP3417CK-1.8TRG1

Part No AP3417CK-1.8TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 1A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SC-74A, SOT-753
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861386-AP3417CK-1.8TRG1
Ultra Librarian 3D Model Ultra Librarian AP3417CK-1.8TRG1 CAD Model

Description

Product Overview: AP3417CK-1.8TRG1 by Diodes Incorporated

The AP3417CK-1.8TRG1, manufactured by Diodes Incorporated, is a high-efficiency, synchronous, step-down DC-DC converter designed for a wide range of applications. This compact and robust integrated circuit is optimized to deliver a fixed output voltage of 1.8V, which is a common requirement for many modern electronic devices. The AP3417CK-1.8TRG1 is an ideal solution for powering low-voltage components in portable and battery-operated gadgets such as smartphones, tablets, and personal media players.

With its high efficiency, the AP3417CK-1.8TRG1 ensures minimal heat generation and maximizes battery life, which is critical for handheld and wearable devices. The device operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for various power sources, including single-cell lithium-ion batteries. Its low quiescent current further enhances battery life, especially in standby and idle modes.

The converter features a high switching frequency of 1.4MHz, which allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the end product. Additionally, the AP3417CK-1.8TRG1 incorporates a range of protective features to ensure the longevity and reliability of the application. These include over-temperature protection, under-voltage lockout, and over-current protection, safeguarding the device under abnormal operating conditions.

For design flexibility, the AP3417CK-1.8TRG1 comes in a compact TSOT25 package, which is suitable for space-constrained applications. The device is also fully RoHS compliant and lead-free, meeting the environmental standards and requirements for global use.

In summary, the AP3417CK-1.8TRG1 from Diodes Incorporated is an efficient, reliable, and compact solution for powering low-voltage circuits. With its fixed 1.8V output, wide input voltage range, and protective features, it is an excellent choice for designers looking to optimize their power management systems in portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess