EN
  • EN
  • DE

LM1085ISX-12/NOPB

Part No LM1085ISX-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052648-LM1085ISX-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1085ISX-12/NOPB CAD Model

Description

Product Overview: LM1085ISX-12/NOPB

The LM1085ISX-12/NOPB is a robust, high-performance low-dropout voltage regulator from the renowned manufacturer Texas Instruments. Designed to deliver a fixed output voltage of 12V with an output current of up to 3A, this device is an ideal solution for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: This regulator provides a steady 12V output, which is essential for consistent performance in electronic circuits.
  • High Current Capability: With the ability to supply up to 3A of output current, the LM1085ISX-12/NOPB can power a variety of components, from simple sensors to more demanding processors.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Protection Features: It includes built-in protection mechanisms such as over-current protection, thermal shutdown, and reverse battery protection, which safeguard the device and the connected components from potential damage.
  • Adjustable Output: While the device is designed to provide a fixed 12V output, it also offers the flexibility to adjust the output voltage with external resistors if needed for specific applications.

Applications

The LM1085ISX-12/NOPB is versatile and can be used in a variety of electronic systems, including:

  • Consumer Electronics
  • Computer Systems
  • Telecommunications Equipment
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM1085ISX-12/NOPB is no exception. It is available in a robust TO-263 package and is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Whether you're designing a new power supply circuit or looking to upgrade an existing system, the LM1085ISX-12/NOPB from Texas Instruments provides the performance, reliability, and quality that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7921 $54.5447
16+ $6.3936 $102.2976
25+ $6.1938 $154.8450
34+ $5.9940 $203.7960
44+ $5.7942 $254.9448
58+ $5.1948 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess