EN
  • EN
  • DE

AP3436DNTR

Part No AP3436DNTR
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DFN
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 717675-AP3436DNTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3436DNTR CAD Model

Description

Introducing the AP3436DNTR from Diodes Incorporated

The AP3436DNTR is a cutting-edge, high-efficiency, synchronous rectified step-down converter brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced power solution is designed to meet the rigorous power requirements of modern portable devices while maintaining a compact footprint, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The AP3436DNTR operates with an impressive efficiency, which helps to minimize power loss during operation, thereby extending battery life in portable devices.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit the specific needs of their application, providing flexibility and precision in power management.
  • Low RDS(ON): With low RDS(ON) for both high-side and low-side MOSFETs, this converter ensures reduced conduction losses and improves overall efficiency.
  • Compact Size: The device comes in a small package, making it perfect for applications where board space is at a premium.
  • Protection Features: It includes a plethora of protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and reliability of your application.

Applications

The AP3436DNTR is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Gaming Systems
  • Digital Cameras
  • GPS Devices

Technical Specifications

The device offers an input voltage range from 2.7V to 5.5V, which is compatible with most standard power supplies and battery technologies. The output voltage is adjustable, which allows for a tailored power supply based on the needs of the specific application. The AP3436DNTR also features a fixed 1.4MHz switching frequency which helps to optimize the balance between efficiency and external component size.

In conclusion, the AP3436DNTR from Diodes Incorporated is a robust, efficient, and versatile power management solution that is well-suited for a variety of portable and space-sensitive applications. Its comprehensive set of features ensures that it can deliver the performance and reliability that modern electronic devices require.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8501 $59.5070
170+ $0.6976 $118.5920
260+ $0.6757 $175.6820
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess