EN
  • EN
  • DE

XC6209A252DR

Part No XC6209A252DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413777-XC6209A252DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209A252DR CAD Model

Description

The XC6209A252DR is a highly precise, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and efficient voltage supply for various electronic devices and circuits. It is particularly well-suited for battery-powered applications and portable devices where energy efficiency is critical.

Applications

  • Mobile phones and smartphones: Powering sensitive components such as microprocessors and memory.
  • Wireless communication devices: Supplying a stable voltage to RF transceivers and other communication ICs.
  • Portable audio players and devices: Ensuring consistent performance and extending battery life.
  • Wearable electronics: Powering microcontrollers, sensors, and display drivers in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Providing a regulated power supply to sensors and microcontrollers in various IoT applications.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • High Accuracy: Offers a precise output voltage, typically within ±2% tolerance.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator when the temperature exceeds a certain threshold.
  • Small Package Size: Available in compact packages such as SOT-25, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency contribute to prolonged battery life in portable devices.
  • Stable and Reliable Power Supply: Provides a consistent output voltage, ensuring optimal performance of connected devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown protection enhance the reliability and lifespan of the regulator and connected components.
  • Compact Size: The small package size allows for easy integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, reducing the complexity and cost of the overall circuit design.

Additional Details

The XC6209A252DR typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.5V. It boasts a low dropout voltage, allowing it to maintain regulation even when the input voltage approaches the output voltage level. The regulator's internal circuitry incorporates various protection features, including overcurrent protection, short-circuit protection, and thermal shutdown, ensuring robust and reliable operation. The device is available in a small SOT-25 package. This LDO regulator is an excellent choice for applications where efficiency, stability, and compact size are crucial.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess