EN
  • EN
  • DE

MCP1804T-2502I/OT

Part No MCP1804T-2502I/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA, 28V LDO Regulator With Shutdown | IC REG LINEAR 2.5V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 1.9V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 105μA
Maximum Supply Current 125μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MCP1804
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220952-MCP1804T-2502I/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1804T-2502I/OT CAD Model

Description

Microchip Technology MCP1804T-2502I/OT Low Dropout Voltage Regulator

The MCP1804T-2502I/OT is a high-performance, low dropout voltage regulator (LDO) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This LDO is engineered to deliver a stable and reliable power supply for various electronic applications, particularly those requiring low voltage operation and low power consumption.

With an output voltage of 2.5V, the MCP1804T-2502I/OT is capable of delivering up to 150 mA of current, making it an excellent choice for small-scale, power-sensitive applications. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly useful for battery-operated devices where maximizing battery life is crucial.

The device comes in a tiny SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it offers robust features such as high output voltage accuracy, thermal shutdown protection, and current limit protection. These features ensure that the device not only provides a precise output voltage but also operates safely under various conditions.

The MCP1804T-2502I/OT operates over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that require reliable performance under harsh environmental conditions. Additionally, the LDO’s ceramic output capacitor compatibility allows for stable operation with low output voltage noise, which is essential for noise-sensitive applications like RF circuits and precision sensors.

Furthermore, the MCP1804T-2502I/OT offers a shutdown pin that enables the regulator to be switched off, reducing the quiescent current to nearly zero and further extending battery life when the device is not in use.

In summary, the MCP1804T-2502I/OT from Microchip Technology is a versatile and efficient LDO voltage regulator that is well-suited for a broad range of applications requiring low power consumption, high reliability, and minimal space utilization. Its performance and protective features make it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess