The Texas Instruments UA78M08CKTRP is a fixed-voltage integrated-circuit voltage regulator designed to offer thermal and short-circuit protection which makes it highly reliable for a wide range of applications. This device is capable of delivering an output current of up to 500 mA with an output voltage of 8V, making it an excellent choice for moderate power requirements.
Key Features
- Output Voltage: Fixed at 8V, providing a stable supply for circuits that require a consistent voltage level.
- Output Current: Capable of delivering up to 500 mA, suitable for a variety of moderate power applications.
- Package Type: Supplied in a TO-252 (DPAK) package, which is ideal for space-constrained applications.
- Thermal Protection: Includes built-in thermal shutdown that prevents damage from overheating.
- Short-Circuit Protection: Features short-circuit current limiting to protect the device and the load from faults.
- Input Voltage Range: Designed to operate over a wide input voltage range, accommodating various input conditions.
- Low Dropout: The low dropout voltage ensures efficient operation even with a small difference between input and output voltages.
- Stable Operation: Requires only a small output capacitor for stability, simplifying design and reducing component count.
Applications
The UA78M08CKTRP is versatile and can be used in a multitude of electronic circuits and systems. Some common applications include:
- Power supplies for analog circuits
- Microcontroller systems
- Consumer electronics
- Automotive electronics
- Telecommunications equipment
Quality and Reliability
As with all Texas Instruments products, the UA78M08CKTRP voltage regulator is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of both commercial and industrial applications, ensuring performance and durability.