EN
  • EN
  • DE

AP3606FNTR

Part No AP3606FNTR
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Frequency 1MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 051806-AP3606FNTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3606FNTR CAD Model

Description

Introducing the AP3606FNTR from Diodes Incorporated

The AP3606FNTR is a high-performance, integrated power management IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced IC is tailored to meet the rigorous demands of modern electronic devices, providing a reliable and efficient power management solution.

Key Features

  • High Efficiency: The AP3606FNTR is engineered to offer excellent power conversion efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, enabling designers to minimize the size of their power management solutions without compromising performance.
  • Integrated Functions: This IC includes a variety of integrated features, such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under a wide range of conditions.
  • Versatile Applications: The AP3606FNTR is suitable for a diverse array of applications, including consumer electronics, telecommunications, and industrial systems, making it a versatile choice for many design projects.

Product Specifications

The AP3606FNTR operates over a wide input voltage range, accommodating various power sources. Its output voltage is precisely regulated, ensuring consistent performance for the end application. The device is available in a robust package that is designed to withstand harsh industrial environments while maintaining high reliability.

Product Applications

Due to its efficiency and compact size, the AP3606FNTR is an excellent choice for portable devices such as smartphones, tablets, and laptops. It is also well-suited for stationary electronic systems, including networking equipment, servers, and power supplies, where reliable power management is critical.

Quality and Reliability

As with all Diodes Incorporated products, the AP3606FNTR is manufactured to the highest quality standards. The company's commitment to reliability and performance is evident in this IC, which is designed to meet the stringent requirements of the electronics industry. Customers can trust the AP3606FNTR to deliver consistent and dependable power management in their products.

For detailed technical specifications and application support, please refer to the official datasheet provided by Diodes Incorporated or contact their technical support team for further assistance.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5154 $58.6386
22+ $5.3465 $117.6230
34+ $5.1790 $176.0860
47+ $5.0127 $235.5969
60+ $4.8452 $290.7120
80+ $4.3440 $347.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess