EN
  • EN
  • DE

AP3720MTR-G1

Part No AP3720MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWM CONTROLLER FOR BJT | IC PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Part Status Last Time Buy
Output Type PWM
Supply Voltage 12V ~ 18V
Switching Frequency 65kHz
Duty Cycle (Maximum) 83%
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1145663-AP3720MTR-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3720MTR-G1 CAD Model

Description

Product Overview: AP3720MTR-G1

The AP3720MTR-G1 is a high-performance, integrated circuit designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This IC is specifically engineered to provide a reliable and efficient solution for power management applications. The AP3720MTR-G1 is part of Diodes Incorporated's extensive range of power management products, which are known for their quality, durability, and performance.

Key Features

  • High Efficiency: The AP3720MTR-G1 is designed to optimize power usage, ensuring devices run efficiently and with minimal energy waste.
  • Voltage Regulation: This IC provides precise voltage regulation, which is crucial for maintaining the stability and longevity of electronic components.
  • Low Quiescent Current: It offers a low quiescent current, which is beneficial for battery-powered devices, thereby extending their operational life.
  • Thermal Protection: The product includes built-in thermal protection features that prevent overheating, enhancing the safety and reliability of the application.
  • Compact Package: The AP3720MTR-G1 comes in a small form factor, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the AP3720MTR-G1 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Wireless communication equipment
  • Power supply modules
  • Battery management systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the AP3720MTR-G1 meets the highest standards of quality and reliability. Each IC undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations. Customers can trust the AP3720MTR-G1 to deliver consistent results and to maintain the integrity of their electronic devices.

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated has designed the AP3720MTR-G1 to comply with international environmental regulations. This product is RoHS compliant, ensuring that it is free from hazardous substances and is safer for both consumers and the environment.

With its combination of efficiency, precision, and compact size, the AP3720MTR-G1 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess