EN
  • EN
  • DE

AP3783RBK6TR-G1

Part No AP3783RBK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Converter Offline Flyback Topology 80kHz SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 6.8V ~ 35V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP3783
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -AP3783RBK6TR-G1DIDKR, AP3783RBK6TR-G1DITR, 1134-AP3783RBK6TR-G1DITR, -AP3783RBK6TR-G1DITR, AP3783RBK6TR-G1DICT, AP3783RBK6TR-G1DIDKR, 1134-AP3783RBK6TR-G1DIDKR, 1134-AP3783RBK6TR-G1DICT, -AP3783RBK6TR-G1DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911552-AP3783RBK6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3783RBK6TR-G1 CAD Model

Description

The AP3783RBK6TR-G1 is a high-performance, integrated circuit from Diodes Incorporated, designed to provide an efficient power management solution for a variety of electronic applications. This IC is specifically tailored to meet the rigorous demands of modern electronic devices that require stable and reliable power delivery.

Key Features

  • Precise Control: The AP3783RBK6TR-G1 offers precise control over power regulation, ensuring that connected devices receive a consistent voltage and current supply.
  • High Efficiency: With its advanced design, this IC achieves high efficiency in power conversion, which helps to minimize heat generation and energy loss in the system.
  • Compact Footprint: The small package size of the AP3783RBK6TR-G1 makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Protection Features: The device includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), enhancing system reliability and safety.

Applications

The versatility of the AP3783RBK6TR-G1 enables its use across a broad range of applications. It is particularly well-suited for:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Charging systems for batteries
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

The AP3783RBK6TR-G1 is designed to operate within a specific range of electrical parameters. Key specifications include:

  • Input Voltage Range: 85V to 265V
  • Output Voltage Range: 3.3V to 12V
  • Switching Frequency: 65kHz
  • Operating Temperature Range: -40°C to 105°C

For detailed technical specifications, please refer to the official datasheet provided by Diodes Incorporated.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability, and the AP3783RBK6TR-G1 is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1853 $50.0310
660+ $0.1521 $100.3860
1,020+ $0.1473 $150.2460
1,405+ $0.1426 $200.3530
1,815+ $0.1378 $250.1070
2,430+ $0.1236 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,439 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess