EN
  • EN
  • DE

AP3842GM

Part No AP3842GM
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181644-AP3842GM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3842GM CAD Model

Description

The AP3842GM is a cutting-edge pulse-width modulation (PWM) controller from Diodes Incorporated, designed to deliver efficient power management in a compact package. This high-performance integrated circuit is tailored for a wide range of applications, including switch-mode power supplies (SMPS), AC-DC adapters, battery chargers, and LED drivers.

Key Features

  • High Precision: The AP3842GM offers precise control over output voltage, ensuring stable operation and high reliability in your power supply design.
  • Low Startup Current: With its exceptionally low startup current, this PWM controller facilitates reduced power consumption during initial power-up, enhancing overall efficiency.
  • Current Mode Operation: Current mode control provides improved transient response and simplified loop compensation, making it easier to achieve stable and responsive power supply designs.
  • Under-Voltage Lockout (UVLO): The integrated UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Frequency Reduction: At light loads, the AP3842GM reduces its operating frequency to maintain high efficiency, a feature particularly beneficial for energy-saving applications.

Applications

The versatility of the AP3842GM makes it suitable for a variety of power management tasks. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • AC-DC adapters for consumer electronics
  • Battery chargers for portable devices
  • Power supplies for LED lighting systems

Product Specifications

The AP3842GM is available in a standard SO-8 package, making it easy to integrate into existing designs. It operates over a wide temperature range, ensuring reliability under varying environmental conditions. The device's compact form factor combined with its robust feature set makes it an excellent choice for designers looking to optimize power management in their next project.

With its combination of performance, efficiency, and versatility, the AP3842GM from Diodes Incorporated represents a superior solution for modern power supply requirements.

You May Also Be Interested in

Vishay
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $78.2039
CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess