EN
  • EN
  • DE

AP3843GM-G1

Part No AP3843GM-G1
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145677-AP3843GM-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3843GM-G1 CAD Model

Description

Introducing the AP3843GM-G1 from Diodes Incorporated

The AP3843GM-G1 is a high-performance, current-mode PWM controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision device is engineered to facilitate the development of top-notch power supply systems with improved power efficiency and reliability.

Key Features

  • Wide Operating Voltage Range: The AP3843GM-G1 operates over a voltage range of 8.4V to 30V, making it versatile for various applications.
  • Current-Mode Control: Its current-mode control provides superior bandwidth and response to load changes, ensuring stable operation under varying conditions.
  • Automatic Feed Forward Compensation: This feature enhances the performance of the controller by compensating for input voltage variations without the need for additional external components.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided through the pulse-by-pulse current limiting mechanism, safeguarding the device and the power system from overcurrent conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller operates only when the supply voltage is within the acceptable range, preventing malfunctions due to low voltage.
  • Frequency Oscillation: The device features a fixed-frequency oscillator with a nominal frequency of 65kHz, which helps in reducing external component count and simplifying the circuit design.
  • Soft-Start Function: The soft-start function minimizes the stress on the power supply during startup, extending the life of the system.

Applications

The AP3843GM-G1 is ideal for a wide range of power supply applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power adapters for consumer electronics
  • LED drivers

With its robust design and comprehensive feature set, the AP3843GM-G1 is well-suited for engineers looking to create efficient and reliable power solutions. Its compact SO-8 package allows for a minimal footprint on PCBs, making it an excellent choice for space-constrained applications. Whether you're designing power supplies for industrial equipment or consumer electronics, the AP3843GM-G1 from Diodes Incorporated offers a high-quality solution that can meet your stringent requirements.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess