EN
  • EN
  • DE

AP3843GMTR-E1

Part No AP3843GMTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181654-AP3843GMTR-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AP3843G
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3843GMTR-E1 CAD Model

Description

Product Overview: AP3843GMTR-E1

The AP3843GMTR-E1 is a high-performance current mode pulse width modulation (PWM) controller from Diodes Incorporated, designed for a wide range of power supply applications. This integrated circuit is engineered to provide efficient, reliable control for switch-mode power supplies (SMPS), DC-DC converters, and other power conversion devices. It is a versatile component that can be used in various power management solutions, making it an essential part of any electronics designer's toolkit.

Key Features

  • Current Mode Control: The AP3843GMTR-E1 operates using current mode control, which provides faster response to load changes, improved output voltage regulation, and simplified loop compensation over voltage mode control systems.
  • Wide Operating Voltage Range: This PWM controller can function over a broad voltage range, accommodating various applications and ensuring compatibility with different system requirements.
  • Automatic Feed Forward Compensation: The device includes an automatic feed forward feature for compensation, which enhances performance in response to input voltage variations.
  • Pulse-by-Pulse Current Limiting: Safety is a critical aspect of power management, and the AP3843GMTR-E1 incorporates pulse-by-pulse current limiting to protect against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the device ensures that it operates only when the supply voltage is within an acceptable range, preventing potential damage from under-voltage conditions.

Applications

The AP3843GMTR-E1 is suitable for use in a variety of applications where efficient power conversion is necessary. These applications include:

  • Offline and DC-to-DC power supplies
  • Adapters and chargers
  • LED drivers
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3843GMTR-E1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and commercial use. The device is available in a compact, surface-mount package, making it easy to integrate into a wide range of electronic assemblies.

For designers and engineers looking for a robust and versatile PWM controller, the AP3843GMTR-E1 from Diodes Incorporated offers a compelling solution that combines functionality, performance, and reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $78.2039
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173
NEC
Lowest to $9.3844
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $429.0000
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess