EN
  • EN
  • DE

AP3842GMTR-E1

Part No AP3842GMTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181646-AP3842GMTR-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AP3842G
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3842GMTR-E1 CAD Model

Description

Product Overview: AP3842GMTR-E1

The AP3842GMTR-E1 from Diodes Incorporated is a high-performance, current-mode PWM controller designed for a wide range of power supply applications. This integrated circuit (IC) is engineered to provide reliable and efficient control for AC-DC converters, off-line battery chargers, and switched-mode power supplies.

Key Features

  • Current-Mode Control: Offers excellent output voltage regulation and simplified loop compensation.
  • Wide Operating Voltage Range: Designed to function over a broad range of input voltages, making it versatile for various power systems.
  • High-Frequency Operation: Capable of operating at higher frequencies, which enables the use of smaller passive components, reducing the overall size and cost of the power supply design.
  • Energy-Efficient: Features low startup and operating currents, which enhance the overall energy efficiency of the power supply.
  • Under-Voltage Lockout (UVLO): Automatically shuts down the IC when input voltage falls below a predefined threshold, ensuring protection against low voltage conditions.
  • Thermal Shutdown: Incorporates a thermal protection mechanism that turns off the IC to prevent overheating and potential damage.

Applications

The AP3842GMTR-E1 is suitable for a variety of applications where efficient power conversion is required, such as:

  • Power supplies for consumer electronics
  • LED lighting drivers
  • Industrial power systems
  • Telecommunication equipment
  • Adapters and battery chargers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AP3842GMTR-E1 is manufactured to meet stringent quality standards, ensuring reliable performance and longevity in demanding environments. Its robust design and built-in protection features make it a preferred choice for designers looking to create durable and efficient power solutions.

With its advanced features and versatile applications, the AP3842GMTR-E1 is an excellent choice for any power management design, providing the performance and reliability expected from a leading semiconductor manufacturer like Diodes Incorporated.

You May Also Be Interested in

Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $429.0000
Renesas Electronics America
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $78.2039
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess