EN
  • EN
  • DE

AP3969P-G1

Part No AP3969P-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181668-AP3969P-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3969P-G1 CAD Model

Description

The AP3969P-G1 is a cutting-edge, high-efficiency AC-DC controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to deliver a constant current output for LED lighting applications, ensuring a stable and reliable performance for both commercial and residential lighting solutions.

Key Features

  • High Precision: The AP3969P-G1 boasts a high level of precision with its constant current control, which is critical for maintaining the consistency and longevity of LED performance.
  • Energy Efficient: With its ability to operate in quasi-resonant mode, the device offers excellent efficiency, reducing energy consumption and heat generation, which is beneficial for the environment and can lead to cost savings.
  • Low Standby Power: The controller is designed to consume minimal power in standby mode, making it an ideal choice for applications where energy conservation is a priority.
  • Built-in Protections: It comes with multiple built-in protection features, including over-voltage, over-temperature, and short-circuit protections, ensuring the safety and durability of the application it is used in.
  • Wide Operating Range: The AP3969P-G1 operates over a wide input voltage range, accommodating various power supplies and fluctuations in power.

Applications

The AP3969P-G1 is versatile and can be used in a variety of lighting applications, including:

  • Indoor LED lighting
  • LED ceiling lights
  • LED bulbs and tubes
  • Decorative and architectural lighting

Technical Specifications

Some of the technical specifications of the AP3969P-G1 include:

  • Operation Mode: Quasi-Resonant
  • Output Type: Constant Current
  • Package: SOP-8
  • Temperature Range: -40°C to +105°C

For detailed technical data and application notes, customers are encouraged to consult the official datasheet provided by Diodes Incorporated. The AP3969P-G1 is a testament to Diodes Incorporated's commitment to providing innovative, high-quality components for the electronics industry.

You May Also Be Interested in

CISCO
Lowest to $78.2039
Renesas Electronics America
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
CISCO
Lowest to $429.0000
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2189 $58.0085
645+ $0.1796 $115.8420
1,000+ $0.1741 $174.1000
1,375+ $0.1684 $231.5500
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess