EN
  • EN
  • DE

AP3981CS-13

Part No AP3981CS-13
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Diodes Incorporated
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 10V ~ 28V
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number AP3981
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3981CS-13DICT,AP3981CS-13DITR,AP3981CS-13DIDKR
Standard Package 4,000
Win Source Part Number 1316409-AP3981CS-13
Ultra Librarian 3D Model Ultra Librarian AP3981CS-13 CAD Model

Description

Diodes Incorporated AP3981CS-13 Power Switch

The AP3981CS-13 from Diodes Incorporated is a highly integrated power switch designed for power supply applications that require efficient and reliable operation. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions for power management challenges across various electronic devices.

The AP3981CS-13 is a current mode PWM controller that integrates a number of features to enhance performance and reliability. It is specifically engineered to facilitate the design of low-power standby and auxiliary power supplies, making it an ideal choice for a wide range of applications, including consumer electronics, office automation, and home appliances.

Key Features:

  • High-Voltage Startup: The device is capable of starting up directly from the high-voltage line, which reduces power loss and improves efficiency.
  • Low Standby Power: It is designed to achieve ultra-low standby power consumption, which is essential for meeting energy-saving standards and reducing the environmental impact of electronic products.
  • Integrated Protections: The AP3981CS-13 includes various protection features such as overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), ensuring safe operation under abnormal conditions.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the device employs frequency modulation, which is crucial for applications sensitive to noise.
  • Soft-Start Function: A built-in soft-start function prevents the inrush current at startup, thereby extending the lifespan of the product and the components around it.

Applications:

The versatility of the AP3981CS-13 allows it to be used in a variety of applications, such as:

  • Standby and auxiliary power supplies
  • AC-DC adapters for consumer electronics
  • Power supplies for office automation equipment
  • Smart home devices and IoT applications

With its compact SOP-7 package, the AP3981CS-13 is designed for space-constrained applications, providing a high-performance solution without compromising on efficiency or reliability. It is a prime example of Diodes Incorporated's dedication to delivering power management products that meet the evolving needs of modern electronics.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9929 $54.6095
125+ $0.8147 $101.8375
195+ $0.7892 $153.8940
265+ $0.7638 $202.4070
340+ $0.7383 $251.0220
455+ $0.6619 $301.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,855 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess