EN
  • EN
  • DE

DS90UB926QSQ

Part No DS90UB926QSQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description LVDS Deserializer 2975Mbps Automotive 60-Pin WQFN EP / 5 - 85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169663-DS90UB926QSQ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS90UB926Q
Introduction Date July 20, 2012
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS90UB926QSQ CAD Model

Description

The DS90UB926QSQ is a state-of-the-art serializer from Texas Instruments that belongs to their FPD-Link III series, designed to meet the rigorous demands of high-speed data transmission in automotive and industrial applications. This sophisticated device is engineered to serialize large amounts of data from sensors, cameras, and other high-resolution sources, transmitting it over a single differential pair with exceptional reliability and performance.

Key Features

  • High-Speed Data Transmission: Capable of serializing 24-bit color data at speeds up to 1.5 Gbps per lane, making it ideal for high-resolution video applications.
  • FPD-Link III Interface: Utilizes Texas Instruments' advanced FPD-Link III technology, ensuring robust and high-quality data transmission over longer distances.
  • Backward Compatibility: Designed to be backward compatible with previous FPD-Link generations, offering flexibility and ease of integration for system upgrades.
  • Advanced Diagnostics: Equipped with built-in diagnostic features that enable real-time system monitoring and fault detection, crucial for safety-critical applications.
  • EMI Mitigation: Incorporates techniques to minimize electromagnetic interference (EMI), enhancing performance in noise-sensitive environments.
  • Automotive Grade: Meets stringent automotive standards for temperature, reliability, and longevity, making it suitable for in-vehicle use.

Applications

The DS90UB926QSQ is adept at handling the rigorous requirements of advanced driver-assistance systems (ADAS), infotainment systems, and rear-seat entertainment. Its robustness and high-speed capabilities also make it a prime choice for industrial machine vision systems and other applications where high-resolution video data needs to be transmitted with minimal latency.

Technical Specifications

Parameter Value
Data Rate Up to 1.5 Gbps per lane
Interface FPD-Link III
Supply Voltage 1.8V, 3.3V
Operating Temperature -40°C to +105°C
Package 48-pin QFN

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments product page.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8548 $68.5644
6+ $18.7527 $112.5162
9+ $18.1667 $163.5003
12+ $17.5807 $210.9684
15+ $16.9946 $254.9190
20+ $15.2366 $304.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess