EN
  • EN
  • DE

AP3983DP7-G1

Part No AP3983DP7-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH FREQUENCY PRIMARY SIDE POWER SWITCHER FOR OFF-LINE SMPS | IC OFFLINE FLYBACK 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage 6.82V ~ 25V
Switching Frequency 65kHz
Power (W) 18W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-DIP , 7 Leads
Supplier Device Package 7-PDIP
Mounting Style Through Hole
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145692-AP3983DP7-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3983DP7-G1 CAD Model

Description

Introducing the AP3983DP7-G1 from Diodes Incorporated

The AP3983DP7-G1 is a cutting-edge power management integrated circuit (IC) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This IC is meticulously designed to cater to the needs of modern power supply solutions, offering both efficiency and reliability for a wide array of applications.

At the core of the AP3983DP7-G1 is its primary function as a PWM (Pulse Width Modulation) controller. This advanced controller is tailored for use in AC-DC converters, which are ubiquitous in consumer electronics, industrial systems, and telecommunication devices. The AP3983DP7-G1 is particularly well-suited for applications such as switch-mode power supplies (SMPS), LED drivers, and adapters for portable devices.

The device features a built-in high-voltage startup circuit that ensures quick and energy-efficient activation of the power supply, minimizing standby power consumption. This is a significant advantage for energy-saving applications and for devices that need to comply with stringent power consumption regulations.

Moreover, the AP3983DP7-G1 boasts a range of protective features that safeguard the power supply and the end equipment against various fault conditions. These include overvoltage protection (OVP), overcurrent protection (OCP), short-circuit protection (SCP), and thermal shutdown (TSD). These integrated protections contribute to the durability and longevity of the product, making it a reliable choice for designers and engineers.

The IC also supports a wide operating voltage range, which provides flexibility in designing power supplies for different regions with varying mains voltages. This global operability is essential for manufacturers aiming to create universal products without the need for multiple variants.

Encased in a compact, eco-friendly package, the AP3983DP7-G1 is optimized for space-constrained applications. Its small footprint does not compromise its performance, ensuring that power supplies can maintain a slim profile without sacrificing functionality.

In summary, the AP3983DP7-G1 from Diodes Incorporated is a versatile and robust PWM controller that offers an optimal blend of efficiency, protection, and design flexibility, making it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0784 $60.3920
11+ $9.9105 $109.0155
16+ $9.6008 $153.6128
22+ $9.2911 $204.4042
28+ $8.9814 $251.4792
38+ $8.0523 $305.9874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess